EN
  • EN
  • DE

RT0603BRE0775K

Part No RT0603BRE0775K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835828-RT0603BRE0775K
Ultra Librarian 3D Model Ultra Librarian RT0603BRE0775K CAD Model

Description

The RT0603BRE0775K is a thick film chip resistor manufactured by Yageo. It's a general-purpose resistor designed for various electronic applications where stable and reliable resistance is required in a compact size. The 0603 package makes it suitable for high-density circuit board layouts.

Applications:

  • Consumer Electronics: Commonly used in smartphones, tablets, and other portable devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Control Systems: Implemented in industrial equipment for precision resistance requirements in control and monitoring circuits.
  • Automotive Electronics: Employed in automotive control modules, sensors, and other electronic systems.
  • Medical Devices: Used in medical equipment where high precision and reliability are critical.
  • Power Supplies: Incorporated in power supplies for voltage regulation and current sensing purposes.

Features:

  • Small Size: 0603 package allows for high-density mounting.
  • High Stability: Thick film technology provides stable resistance values under varying operating conditions.
  • Tight Tolerance: Offers a precise resistance value, ensuring accurate circuit performance.
  • RoHS Compliant: Environmentally friendly and meets RoHS standards.
  • Excellent Solderability: Designed for easy and reliable soldering using standard reflow processes.

Benefits:

  • Precise Resistance: Ensures accurate and reliable circuit operation.
  • Compact Design: Enables miniaturization of electronic devices.
  • Long-Term Stability: Maintains stable resistance values over time.
  • Cost-Effective: Offers a good balance between performance and cost.
  • Easy Assembly: Compatible with automated assembly processes.

Technical Specifications:

The RT0603BRE0775K has a resistance value of 75 kΩ (kiloohms). It is a thick film resistor in an 0603 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The power rating is typically 0.1W (1/10W). The operating temperature range is generally from -55°C to +155°C. The termination finish is typically matte tin, which ensures good solderability. This resistor is suitable for reflow soldering processes.

You May Also Be Interested in

KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Yageo
RES SMD 33 OHM 5% 1/8W 0805
Lowest to $0.0044
Vishay
RES SMD 20K OHM 0.01% 0.3W 1206
Need more? Email Us
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Vishay
RES SMD 2K OHM 1% 1/3W 0603
Lowest to $0.0350
Bourns Inc.
RES SMD 30K OHM 5% 35W D2PAK
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
5,155+ $0.0194 $100.0070
7,980+ $0.0188 $150.0240
10,990+ $0.0182 $200.0180
14,205+ $0.0176 $250.0080
18,990+ $0.0158 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess