EN
  • EN
  • DE

RT0603BRE0768K

Part No RT0603BRE0768K
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835827-RT0603BRE0768K
Ultra Librarian 3D Model Ultra Librarian RT0603BRE0768K CAD Model

Description

The RT0603BRE0768K is a thick film chip resistor manufactured by Yageo. It's a general-purpose resistor that is commonly used in a wide variety of electronic devices. The 0603 package size provides a compact footprint for high-density circuit board layouts.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices for current limiting, voltage division, and pull-up/pull-down resistor applications.
  • Industrial Equipment: Employed in control systems, instrumentation, and power supplies for stable resistance values in critical circuits.
  • Automotive Electronics: Found in automotive control modules, sensors, and other electronic systems.
  • Medical Devices: Used in medical equipment that requires precise and reliable resistance values.
  • Power Supplies: Incorporated in power supplies for voltage regulation and current sensing.

Features:

  • Small Size: 0603 package allows for high-density mounting on circuit boards.
  • High Stability: Thick film technology provides stable resistance values under various operating conditions.
  • Tight Tolerance: Offers a precise resistance value, ensuring accurate circuit performance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Excellent Solderability: Designed for easy and reliable soldering using standard reflow processes.

Benefits:

  • Precise Resistance: Ensures accurate and reliable circuit operation.
  • Compact Design: Enables miniaturization of electronic devices.
  • Long-Term Stability: Maintains stable resistance values over time.
  • Cost-Effective: Offers a good balance between performance and cost.
  • Easy Assembly: Compatible with automated assembly processes.

Technical Specifications:

The RT0603BRE0768K has a resistance value of 68 kΩ (kiloohms). It is a thick film resistor in an 0603 package with a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is typically ±100 ppm/°C. The power rating is typically 0.1W (1/10W). The operating temperature range is generally from -55°C to +155°C. The termination finish is typically matte tin, ensuring good solderability. This resistor is suitable for reflow soldering processes.

You May Also Be Interested in

Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,140+ $0.0234 $50.0760
5,210+ $0.0192 $100.0320
8,065+ $0.0186 $150.0090
11,115+ $0.0180 $200.0700
14,370+ $0.0174 $250.0380
19,235+ $0.0156 $300.0660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,280 pieces
MOQ: 2140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess