Products specifications Report Issue?

Categories Resistors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Resistance (Ohms) 3k
Tolerance ±0.1%
Power (Watts) 0.1W, 1/10W
Composition Thin Film
Features Moisture Resistant
Temperature Coefficient ±50ppm/°C
Temperature Range - Operating -55°C to 155°C
Case / Package 0603
Height - Seated (Max) 0.022" (0.55mm)
Number of Terminations 2
Win Source Part Number 210890-RT0603BRE073KL
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian RT0603BRE073KL CAD Model

Description

The Yageo 210890-RT0603BRE073KL is a thin film resistor with a resistance of 3k ohms and a power rating of 0.1W.

  • Resistance: 3k ohms
  • Power Rating: 0.1W
  • Supply and Demand Status: Balanced
  • Pieces per Package: 5k

You May Also Be Interested in

Yageo
RES SMD 340K OHM 1% 1/4W 1206
Lowest to $0.0184
ECAD model for RC1206FR-07340KL
Rohm Semiconductor
RES SMD 22K OHM 5% 1/10W 0603
Lowest to $0.0037
ECAD model for MCR03EZPJ223
Vishay
RES 0.018 OHM 1% 1W 2512
Lowest to $0.2636
ECAD model for WSL2512R0180FEA
Vishay
RES 332K OHM 1% 1/4W MELF 0204
Need more? Email Us
ECAD model for SMM02040C3323FB300
Vishay
RES SMD 560 OHM 1% 0.4W 0204
Lowest to $0.0875
ECAD model for MMA02040C5600FB300
Vishay
RES 1.07K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C1071FB300
Rohm Semiconductor
RES SMD 1M OHM 5% 1/20W 0201
Lowest to $0.0590
ECAD model for MCR006YRTJ105
Vishay
RES 324K OHM 1% 2/5W MELF 0204
Need more? Email Us
ECAD model for MMA02040C3243FB300
Vishay
RES 51.1K OHM 1% 2/5W MELF 0204
Lowest to $0.0585
ECAD model for MMA02040C5112FB300

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0325 $50.0500
3,750+ $0.0267 $100.1250
5,795+ $0.0259 $150.0905
8,000+ $0.0250 $200.0000
10,335+ $0.0242 $250.1070
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150,030 pieces
MOQ: 1540 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention