The RT0603BRD0710R is a thick film chip resistor manufactured by Yageo. It's designed for general purpose applications, offering reliable performance in a compact 0603 package.
Applications
- Consumer electronics
- Industrial equipment
- Telecommunications
- Medical devices
- Automotive applications
Features
- Small size: 0603 package
- High reliability
- Thick film technology
- RoHS compliant
- Tolerance: 0.1%
- Temperature Coefficient: ±25 ppm/°C
Benefits
- Reduces board space
- Ensures long-term stability
- Suitable for automated assembly
- Environmentally friendly
- Precise resistance value for accurate circuit performance
- Stable performance over a wide temperature range
Technical Specifications
The RT0603BRD0710R has a resistance value of 10 Ohms. It has a power rating of 0.1W and a voltage rating of 50V. The operating temperature range is -55°C to +155°C. The resistor is constructed using a thick film resistive element on an alumina substrate, ensuring robustness and stability. It is also lead-free and RoHS compliant.
This resistor is designed for surface mount technology (SMT) and is supplied on tape and reel for automated placement. Its small size and precise electrical characteristics make it suitable for a wide range of applications where space and accuracy are critical. The resistor's high reliability and stability ensure consistent performance in demanding environments.