EN
  • EN
  • DE

RL2512JK-07680R

Part No RL2512JK-07680R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183234-RL2512JK-07680R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL2512JK-07680R CAD Model

Description

The RL2512JK-07680R is a thick film chip resistor manufactured by Yageo, designed for surface mount applications. This resistor is commonly used in various electronic circuits where a specific resistance value and power handling are required.

Applications

  • Voltage dividers
  • Current limiting
  • Pull-up and pull-down resistors
  • Feedback resistors in amplifiers
  • General-purpose circuit applications

Features

  • Resistance Value: 680 Ohms
  • Tolerance: 5%
  • Power Rating: 1W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 2512 (6432 Metric)
  • Termination: Surface Mount
  • Construction: Thick Film

Benefits

  • Standard Resistance Value: 680 Ohms is a common value used in many electronic circuits.
  • Moderate Tolerance: 5% tolerance is suitable for many general-purpose applications.
  • Adequate Power Handling: Can handle up to 1W of power, suitable for many circuit designs.
  • Stable Performance: Offers stable resistance over a wide temperature range with a low temperature coefficient.
  • Compact Size: 2512 package allows for high-density mounting on PCBs.
  • Reliable Operation: Thick film construction ensures long-term reliability.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Additional Details

The RL2512JK-07680R resistor utilizes a thick film resistive element deposited on a ceramic substrate. This construction provides good stability and resistance to environmental factors. The 2512 package is a standard size, which simplifies integration into existing PCB layouts and ensures compatibility with automated assembly processes. The resistor operates within a temperature range of -55°C to +155°C. Its applications span a wide range of electronic devices, including consumer electronics, industrial equipment, and automotive systems. It's lead-free and RoHS compliant, aligning with environmental regulations. The 5% tolerance makes it suitable for non-critical applications where precise resistance values are not essential.

You May Also Be Interested in

Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 26.7K OHM 1% 1/20W 0201
Lowest to $0.0007
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess