EN
  • EN
  • DE

RL1206FR-07R05L

Part No RL1206FR-07R05L
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Category Resistors
Family Chip Resistor - Surface Mount
Win Source Part Number 183159-RL1206FR-07R05L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RL1206FR-07R05L CAD Model

Description

The RL1206FR-07R05L is a thick film chip resistor manufactured by Yageo. It's designed for general-purpose applications where a low resistance and tight tolerance are required.

Applications:

  • Current sensing
  • Voltage division
  • Pulse handling circuits
  • Input resistors for amplifiers
  • Shunt resistors

Features:

  • Size: 1206 (3216 Metric)
  • Resistance Value: 0.05 Ohms
  • Tolerance: 1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power Rating: 0.25W (1/4W)
  • Thick Film Technology
  • RoHS Compliant

Benefits:

  • Compact Size: The 1206 package enables high-density circuit designs.
  • Precise Resistance: 1% tolerance provides accurate resistance values.
  • Stable Performance: Thick film construction ensures reliable operation over temperature variations.
  • Easy to Solder: Suitable for automated SMT assembly.
  • Low TCR: Minimal resistance change over temperature.

Additional Details:

The RL1206FR-07R05L resistor is a surface mount device (SMD) designed for reflow soldering onto printed circuit boards (PCBs). The wraparound terminations ensure good solderability. The thick film resistive element contributes to its stability and reliability. It's well-suited for applications where a small change in resistance can significantly impact circuit performance. The operating temperature range for this resistor is typically -55°C to +155°C. Its small size and high precision make it ideal for use in handheld devices and other space-constrained applications requiring accurate resistance.

You May Also Be Interested in

Yageo
RES SMD 240K OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 3.6K OHM 1% 1/10W 0603
Lowest to $0.0028
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
TE Connectivity
RES SMD 47 OHM 5% 1W 2512
Lowest to $0.2056
Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
KOA Speer
RES 4.7M OHM 5% 1/2W 2010
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess