EN
  • EN
  • DE

RC2512JK-07100K

Part No RC2512JK-07100K
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 733704-RC2512JK-07100K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2512JK-07100K CAD Model

Description

The RC2512JK-07100K is a thick film chip resistor manufactured by Yageo. It's a surface-mount resistor (SMD) characterized by its 2512 case size (25 mils x 12 mils), indicating its physical dimensions. This resistor is primarily used for current limiting, voltage division, and pull-up/pull-down applications in electronic circuits.

Applications:

  • Power Supplies: Used as current sensing resistors in power supply circuits.
  • LED Lighting: Current limiting for LEDs in various lighting applications.
  • Automotive Electronics: Employed in automotive control and sensor circuits.
  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices.
  • Industrial Equipment: Current limiting and voltage division in industrial control systems.

Features:

  • Thick Film Technology: Provides good stability and reliability.
  • 2512 Case Size: Standard surface-mount package for easy assembly.
  • 100 kΩ Resistance: Specific resistance value for circuit design.
  • 5% Tolerance: Indicates the accuracy of the resistance value.
  • Operating Temperature Range: Operates reliably over a specified temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Stable Resistance: Thick film technology ensures stable resistance over temperature and time.
  • Easy Surface Mount Assembly: Standard package simplifies automated assembly processes.
  • Reliable Performance: Designed for reliable performance in various environments.
  • Cost-Effective: Provides a cost-effective solution for current limiting and voltage division.
  • Wide Availability: Commonly available from various distributors and suppliers.

The RC2512JK-07100K is a reliable and cost-effective thick film chip resistor suitable for a wide range of electronic applications. Its stable resistance, easy assembly, and compact size make it a popular choice for modern electronic designs. The 5% tolerance provides adequate precision for many general-purpose applications, and the RoHS compliance ensures environmental friendliness.

You May Also Be Interested in

Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 1K OHM 0.05% 1/4W 0805
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6676 $60.0840
215+ $0.5486 $117.9490
330+ $0.5313 $175.3290
450+ $0.5140 $231.3000
585+ $0.4967 $290.5695
780+ $0.4458 $347.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,010 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess