EN
  • EN
  • DE

RC2010JK-0710R

Part No RC2010JK-0710R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SMD
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 726272-RC2010JK-0710R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RC2010JK-0710R CAD Model

Description

The RC2010JK-0710R is a thick film chip resistor manufactured by Yageo. It's designed for general-purpose applications requiring a stable and reliable resistance value. This resistor is commonly used in various electronic circuits, including voltage dividers, current limiting, and pull-up/pull-down resistors.

Applications:

  • Voltage dividers in analog circuits.
  • Current limiting in LED circuits.
  • Pull-up and pull-down resistors in digital circuits.
  • Feedback resistors in amplifiers.
  • General-purpose resistance in electronic devices.

Features:

  • Thick Film Construction: Provides stable and reliable performance.
  • 2010 Package Size: Standard 2010 (5.0mm x 2.5mm) package.
  • 10 Ohms Resistance: Offers a resistance value of 10 ohms.
  • 5% Tolerance: Provides a resistance tolerance of +/- 5%.
  • Jumper Option: 'JK' in the part number specifies the tolerance code.

Benefits:

  • Stable Resistance Value: Ensures consistent circuit performance.
  • Reliable Operation: Provides long-term stability and dependability.
  • Wide Range of Applications: Suitable for a variety of electronic circuits.
  • Standard Package Size: Easy to handle and assemble.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The RC2010JK-0710R resistor has a resistance value of 10 ohms with a tolerance of 5%. The '07' in the part number indicates a power rating which requires consulting the datasheet for its specific value. The operating temperature range is typically from -55°C to +155°C. Consult the Yageo datasheet for detailed specifications, including power rating, temperature coefficient of resistance (TCR), and voltage rating. Proper soldering techniques are crucial for ensuring reliable connections. The datasheet will provide recommendations for soldering profiles. The RC2010JK-0710R is compliant with RoHS regulations. Its standard package size and stable performance make it a popular choice for a wide range of electronic applications. The resistor is suitable for automated pick and place assembly. The 'R' at the end of the part number typically indicates tape and reel packaging.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Yageo
RES SMD 22.6K OHM 1% 1/10W 0603
Lowest to $0.0022
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,850+ $0.0271 $50.1350
4,485+ $0.0223 $100.0155
6,945+ $0.0216 $150.0120
9,570+ $0.0209 $200.0130
12,380+ $0.0202 $250.0760
16,575+ $0.0181 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 1850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess