EN
  • EN
  • DE

RC1206JR-07430R

Part No RC1206JR-07430R
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843689-RC1206JR-07430R
Ultra Librarian 3D Model Ultra Librarian RC1206JR-07430R CAD Model

Description

The RC1206JR-07430R is a thick film chip resistor manufactured by Yageo. This resistor is designed for general-purpose applications and provides a stable resistance value in various electronic circuits. The 1206 package size offers a good balance between size and power handling capabilities, making it a popular choice for many designs.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Telecommunications
  • Power supplies
  • Lighting circuits

Features:

  • Size: 1206 (3.2mm x 1.6mm)
  • Resistance: 430 Ohms
  • Tolerance: 5%
  • Power Rating: 0.25W
  • Temperature Coefficient: ±200 ppm/°C

Benefits:

  • Stable and reliable resistance
  • Cost-effective solution for general-purpose applications
  • Suitable for automated assembly processes
  • Compact size saves board space
  • RoHS compliant

Additional Details:

The RC1206JR-07430R utilizes thick film technology for accurate and consistent resistance. The 1206 package signifies its dimensions: 0.12 inches in length and 0.06 inches in width. The 'JR' designation indicates a 5% resistance tolerance. The power rating of 0.25W specifies the maximum power the resistor can safely dissipate under normal operating conditions. The temperature coefficient of resistance (TCR) of ±200 ppm/°C indicates the change in resistance value per degree Celsius change in temperature. A lower TCR provides better stability over temperature. It is designed for reflow soldering processes and is RoHS compliant, meaning it meets environmental standards. For detailed specifications, including voltage rating, surge voltage capabilities, and derating curves, consult the official Yageo datasheet. It is supplied on tape and reel packaging for automated pick-and-place assembly. The terminations are lead-free.

You May Also Be Interested in

Panasonic
RES SMD 5.1K OHM 1% 1/10W 0603
Lowest to $0.0096
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Lowest to $0.0284
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess