EN
  • EN
  • DE

RC0402JR-074K3

Part No RC0402JR-074K3
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2011+
Reference case SMD0402
Manufacturer Yageo
Manufacturer Homepage www.yageo.com
Win Source Part Number 726263-RC0402JR-074K3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RC0402JR-074K3 CAD Model

Description

The RC0402JR-074K3 is a thick film chip resistor manufactured by Yageo. It is a surface mount resistor commonly used in a wide range of electronic circuits for current limiting, voltage division, and pull-up/pull-down applications. The '0402' denotes the size of the resistor.

Applications:

  • Current Limiting: Used to limit current flow in LED circuits and other sensitive components.
  • Voltage Division: Employed in voltage divider networks to provide a specific voltage level.
  • Pull-up/Pull-down Resistors: Used to define the logic state of a digital input when it is not actively driven.
  • Filtering Circuits: Used in conjunction with capacitors to create simple RC filters.
  • General Circuit Protection: Used to protect circuits from overcurrent conditions.

Features:

  • Thick Film Resistor: Constructed using thick film technology for stability and reliability.
  • Surface Mount Device (SMD): Designed for surface mount assembly, suitable for automated manufacturing.
  • Small Size: 0402 package size allows for use in compact electronic devices.
  • High Reliability: Yageo resistors are known for their consistent and reliable performance.
  • RoHS Compliant: Typically RoHS compliant, meeting environmental regulations.

Benefits:

  • Compact Design: Small footprint allows for high-density circuit designs.
  • Accurate Resistance Value: Provides a precise resistance value of 4.3 kΩ.
  • Stable Performance: Maintains stable performance over a wide range of operating conditions.
  • Easy Assembly: Designed for automated surface mount assembly.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance applications.

Additional Details:

The RC0402JR-074K3 has a resistance value of 4.3 kΩ (4300 ohms) and a tolerance of 5% (indicated by the 'J' in the part number). The power rating is typically 1/16W (0.0625W). It is a surface mount resistor with dimensions of 0.04 inches x 0.02 inches (0402 package). Refer to the Yageo datasheet for detailed specifications, including temperature coefficient of resistance (TCR), voltage rating, and soldering profile recommendations. Proper handling and storage are important to maintain the resistor's integrity. It should be stored in a dry environment to prevent oxidation of the terminals.

You May Also Be Interested in

Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
166,670+ $0.0003 $50.0010
333,335+ $0.0003 $100.0005
500,000+ $0.0003 $150.0000
666,670+ $0.0003 $200.0010
833,335+ $0.0003 $250.0005
1,000,000+ $0.0003 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,340 pieces
MOQ: 166670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess