The PBY321611T-101Y-N is a multilayer chip inductor from Yageo, engineered for high-frequency applications requiring a compact size and reliable performance. This inductor is commonly utilized in RF circuits for filtering, impedance matching, and tuning.
Applications
- RF Transceivers
- Mobile Phones
- Wireless Communication Devices
- Bluetooth Modules
- GPS Systems
- Filter Networks
- Matching Networks
Features
- Small Size: 3.2 x 1.6 x 1.1 mm
- High Self-Resonant Frequency
- Excellent Q Factor
- Multilayer Construction for Enhanced Reliability
- Surface Mount Device (SMD)
- Inductance Value: 0.1μH
Benefits
- Effective Noise Filtering: Improves signal quality by reducing unwanted high-frequency interference.
- Optimized Impedance Matching: Enhances power transfer efficiency and minimizes signal reflections.
- Stable Performance: Multilayer construction ensures consistent inductance and high reliability across varying operating conditions.
- Compact Design: Facilitates integration into modern, space-constrained electronic devices.
- Automated Assembly: Surface mount design allows for efficient and cost-effective manufacturing processes.
- High-Frequency Performance: Optimized for operation in high-frequency circuits.
Specifications
The PBY321611T-101Y-N features an inductance of 0.1 μH. Designed as a surface mount device, its compact footprint enables high-density board layouts. Constructed using a multilayer process to provide high reliability and consistent electrical performance. It is RoHS compliant, meeting environmental regulations. The inductor is typically used in matching and filter circuits for RF applications.