EN
  • EN
  • DE

P2300SC

Part No P2300SC
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO-214AA,190V 150MA,CO 80PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 400 A
Current - Peak Pulse (10/1000µs) 100 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 80pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Base Product Number P2300
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651590-P2300SC
Ultra Librarian 3D Model Ultra Librarian P2300SC CAD Model

Description

The P2300SC is a circuit protection thyristor designed for transient voltage suppression applications.

  • Series: PXXXXSX
  • Package: DO-214AA (SMB)
  • Voltage Rating (Off State): 190V
  • Voltage Breakover: 260V
  • Voltage On State: 4V
  • Peak Pulse Current (10/1000µs): 100A
  • Peak Pulse Current (8/20µs): 400A
  • Capacitance: 80pF
  • Current Hold: 150mA
  • Mounting Type: Surface Mount
  • Packaging: Tape and Reel
  • Standard Package: 3,000 pieces
  • Manufacturer: YAGEO
  • Product Status: Active
  • Moisture Sensitivity Level: 1 (unlimited)

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 65V 250A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Sensata-Crydom
MODULE BRIDGE RECT SLG PHASE 30A / SCR Module 600 V 22 A Bridge, Single Phase - SCRs/Diodes (Layout 3) Module
Need more? Email Us
Microchip Technology
IC MODULE 48QFN
Lowest to $1.2869
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 190V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 100A 6QFN / Off-State 100 A Ipp TVS Thyristor 6-SMD, Flat Lead
Need more? Email Us
STMicroelectronics
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0785 $50.2400
1,555+ $0.0644 $100.1420
2,405+ $0.0624 $150.0720
3,315+ $0.0604 $200.2260
4,285+ $0.0584 $250.2440
5,730+ $0.0524 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,100 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess