EN
  • EN
  • DE

P0080SB

Part No P0080SB
Manufacturer Yageo
Catalog TVS - Thyristors
Description TSS, DO-214AA,6V, 50MA, CO 70PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr YAGEO
Series PXXXXSX
Package Tape & Reel
Product Status Active
Voltage - Breakover 25V
Voltage - Off State 6V
Voltage - On State 4 V
Current - Peak Pulse (8/20µs) 250 A
Current - Peak Pulse (10/1000µs) 80 A
Current - Hold (Ih) 50 mA
Number of Elements 1
Capacitance 70pF
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package DO-214AA (SMB)
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 651377-P0080SB
Ultra Librarian 3D Model Ultra Librarian P0080SB CAD Model

Description

The 651377-P0080SB is a transient voltage suppressor (TVS) thyristor designed for circuit protection applications.

  • Series: It is part of the PXXXXSX series and offers a compact surface mount package.
  • Capacitance: The TVS thyristor has a capacitance of 70pF and can handle a peak pulse current of 80A (10/1000µs).
  • Voltage Characteristics: It has an off-state voltage of 6V and a breakover voltage of 25V.
  • On-State Voltage: The on-state voltage is 4V, and the hold current is 50mA.
  • Peak Pulse Current: With a peak pulse current of 250A (8/20µs), it provides effective protection against transient voltage spikes.
  • Package: The package is DO-214AA (SMB), and each package contains 3,000 pieces.
  • Manufacturer: This TVS thyristor is an active product from YAGEO and is widely used in various electronic circuits and systems.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 180V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1,030+ $0.0487 $50.1610
2,510+ $0.0399 $100.1490
3,880+ $0.0387 $150.1560
5,350+ $0.0374 $200.0900
6,910+ $0.0362 $250.1420
9,235+ $0.0325 $300.1375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 1030 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess