EN
  • EN
  • DE

NP0640SCT3G

Part No NP0640SCT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 58V 100A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 77V
Voltage - Off State 58V
Voltage - On State 4V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 222pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083275-NP0640SCT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP0640SCT3G CAD Model

Description

The NP0640SCT3G is a high-performance, silicon carbide (SiC) Schottky barrier diode designed by ON Semiconductor, a leader in energy-efficient innovations. This state-of-the-art diode is engineered to provide superior switching performance and higher reliability compared to silicon-based diodes. With its robust design, the NP0640SCT3G is ideally suited for a range of power applications, including power factor correction (PFC), switch-mode power supplies (SMPS), and high-frequency power converters.

Key Features

  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by reducing conduction losses.
  • High Surge Current Capability: It is capable of withstanding high surge currents, making it reliable in applications with transient overcurrent conditions.
  • Zero Reverse Recovery Time: The SiC material allows for zero reverse recovery time, which minimizes switching losses and improves the overall efficiency of the power circuit.
  • High-Temperature Operation: Designed to operate effectively at high junction temperatures, this diode maintains performance even under thermal stress.
  • Robust Package: The NP0640SCT3G is available in a TO-220 package, known for its durability and ease of mounting on printed circuit boards (PCBs).

Applications

ON Semiconductor's NP0640SCT3G is versatile and can be used across various applications where efficiency and reliability are paramount. Its typical applications include but are not limited to:

  • Power supply units
  • AC/DC converters
  • DC/DC converters
  • Solar inverters
  • Electric vehicle (EV) charging stations
  • Uninterruptible power supplies (UPS)

Environmental and Quality Certifications

Committed to environmental stewardship and product quality, ON Semiconductor ensures that the NP0640SCT3G meets stringent industry standards. The product is compliant with RoHS directives, highlighting the company's dedication to reducing the environmental impact of its components.

You May Also Be Interested in

Bourns Inc.
THYRISTOR 350V 100A DO-214AA
Lowest to $1.3554
Littelfuse Inc.
THYRISTOR 6V 400A 2-TDFN
Need more? Email Us
STMicroelectronics
THYRISTOR 220V 70A DO214AC
Need more? Email Us
Bourns Inc.
THYRISTOR 105V 120A 8SOIC
Lowest to $13.4465
Bourns Inc.
THYRISTOR 180V 800A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR DO214 2L / Off-State Ipp TVS Thyristor
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A TO-226-2
Need more? Email Us
Bourns Inc.
THYRISTOR 90V 300A DO-214AA
Lowest to $1.4623
Littelfuse Inc.
THYRISTOR 190V/380V 150A TO220-3
Lowest to $2.3770

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3255 $58.5900
435+ $0.2672 $116.2320
670+ $0.2587 $173.3290
925+ $0.2504 $231.6200
1,195+ $0.2421 $289.3095
1,600+ $0.2171 $347.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,069 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess