EN
  • EN
  • DE

PCF8563BS/4,118

Part No PCF8563BS/4,118
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 10-HVSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Watchdog Timer
Date Format YY-MM-DD-dd
Supply Voltage - Operating 1.8 V to 5.5 V
Current - Timekeeping (Max) 0.6μA to 0.75μA @ 2V to 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-HVSON (3x3)
Win Source Part Number 1086909-PCF8563BS/4,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8563BS/4,118 CAD Model

Description

NXP PCF8563BS/4,118 Real-Time Clock (RTC) IC

The NXP PCF8563BS/4,118 is a highly integrated Real-Time Clock (RTC) IC that offers a comprehensive timekeeping solution for a wide array of applications. This RTC is designed to provide accurate time and date information, ranging from seconds to years, making it an essential component for time-critical applications in consumer electronics, industrial systems, and communication infrastructure.

Key Features

  • I2C-Bus Interface: The device supports a two-wire I2C serial interface which facilitates easy integration into most microcontroller-based systems, enhancing design flexibility and simplifying communication.
  • Low Power Consumption: With its minimal power requirements, the PCF8563BS/4,118 is suitable for battery-powered devices, contributing to longer battery life and reduced power costs.
  • Programmable Clock Output: A programmable clock output allows the RTC to provide a square wave output that can be used for various functions, such as interrupt generation or as a clock signal for other devices.
  • Alarm and Timer Functions: The inclusion of an alarm and timer functions enables the device to perform scheduled tasks or alert the system at predetermined times, enhancing the device's utility in time-sensitive applications.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range, making it adaptable to various power supply conditions and ensuring reliable operation across different environments.

Applications

The versatility of the PCF8563BS/4,118 allows it to be used in a variety of applications, including:

  • Consumer electronics such as clocks, watches, and digital cameras
  • Portable instrumentation and medical devices
  • Industrial control systems and IoT devices
  • Automotive electronics and telematics
  • Networking equipment, such as routers and switches

Product Specifications

The PCF8563BS/4,118 is available in a small SMD package and is designed to operate over the industrial temperature range. Its precise timekeeping is maintained even in the event of a main power failure via a backup battery input. The device also includes an array of features such as a built-in oscillator capacitor, clock frequency output adjustment, and an integrated power-on reset function.

With its robust feature set and reliable performance, the NXP PCF8563BS/4,118 RTC IC represents a comprehensive timekeeping solution that addresses the needs of modern electronic systems where precise timing is paramount.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR I2C 8WLP
Lowest to $10.1866
Microchip Technology
IC RTC CLK/CALENDAR I2C 8SOIC
Lowest to $2.3455
NXP / Nexperia
Real Time Clock ultra-low power RTC RTC IC
Lowest to $7.3309
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Lowest to $14.5523
NXP / Nexperia
IC RTC CLK/CALENDAR SPI 10DFN / Real Time Clock (RTC) IC Clock/Calendar SPI 10-XFDFN Exposed Pad
Lowest to $1.3524
Maxim Integrated
ACCURATE/ROBUST RTC WITH INTEGRA / Real Time Clock (RTC) IC Clock/Calendar 64B I²C 8-VFBGA, WLBGA
Lowest to $9.5768
Maxim Integrated
IC RTC CLOCK/CALENDAR I2C 8DIP
Lowest to $1.2152
Epson Electronics America Inc-Semiconductor Div
IC RTC CLK/CALENDAR I2C 10SMD
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28DIP / Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 28-DIP (0.600", 15.24mm)
Lowest to $1.6817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3567 $54.2680
90+ $1.1132 $100.1880
140+ $1.0784 $150.9760
195+ $1.0436 $203.5020
250+ $1.0089 $252.2250
335+ $0.9045 $303.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,320 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess