EN
  • EN
  • DE

GBY321611T-600Y-N

Part No GBY321611T-600Y-N
Manufacturer Yageo
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060480-GBY321611T-600Y-N
Categories OEM Parts(F-I)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GBY321611T-600Y-N CAD Model

Description

The GBY321611T-600Y-N is a chip bead inductor manufactured by Yageo. Chip bead inductors are designed to suppress high-frequency noise in electronic circuits. They provide impedance at high frequencies, effectively filtering out unwanted noise signals.

Applications:

  • Mobile Phones: Filters noise in power lines and signal lines.
  • Laptop Computers: Suppresses noise generated by switching power supplies and digital circuits.
  • Digital Cameras: Filters noise in image sensor and processing circuits.
  • Audio Equipment: Removes noise from audio signals for clearer sound.
  • Gaming Consoles: Filters noise in power and data lines for stable performance.

Features:

  • High Impedance: Provides high impedance at high frequencies for effective noise suppression.
  • Small Size: Compact size allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Noise Reduction: Effectively suppresses high-frequency noise.
  • Improved Signal Integrity: Enhances signal quality by reducing noise.
  • Stable Performance: Ensures stable operation of electronic circuits.
  • Compact Design: Enables miniaturization of electronic devices.
  • Easy Assembly: Simplifies PCB assembly with SMT design.

Additional Details:

The GBY321611T-600Y-N chip bead inductor is designed to provide a specific impedance at a given frequency, effectively blocking noise signals. The construction typically involves a ferrite core wrapped with a coil of wire. The inductance value and DC resistance are important parameters to consider when selecting a chip bead inductor. The rated current indicates the maximum current that the inductor can handle without overheating. Detailed electrical characteristics, physical dimensions, and soldering information can be found in the manufacturer's datasheet.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess