EN
  • EN
  • DE

FKN100JT-73-10R

Part No FKN100JT-73-10R
Manufacturer Yageo
Catalog OEM Parts (F - I)
Description Res Wirewound 10 Ohm 5% 1W ±350ppm/C Conformal Coated AXL Tape and Box
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010515-FKN100JT-73-10R
Categories OEM Parts(F-I)
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FKN100JT-73-10R CAD Model

Description

The FKN100JT-73-10R is a carbon film resistor manufactured by Yageo. It is a fixed resistor with a resistance value of 10 ohms and a tolerance of 5%. This resistor is designed for general-purpose applications in electronic circuits.

Applications

  • Current Limiting: Used to limit current flow in circuits.
  • Voltage Division: Employed in voltage divider circuits to create specific voltage levels.
  • Pull-Up/Pull-Down Resistors: Used in digital circuits for pull-up and pull-down functions.
  • General Purpose Circuits: Suitable for a wide range of general-purpose applications in electronic devices.
  • Educational Projects: Commonly used in educational electronics projects and experiments.

Features

  • Carbon Film Technology: Utilizes carbon film technology for stable resistance.
  • Fixed Resistance: Provides a fixed resistance value of 10 ohms.
  • 5% Tolerance: Offers a resistance tolerance of 5%.
  • Axial Leads: Features axial leads for easy through-hole mounting.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Reliable Performance: Provides stable and reliable resistance in various applications.
  • Cost-Effective: Offers a cost-effective solution for general-purpose resistance requirements.
  • Easy to Use: Axial leads facilitate easy through-hole mounting.
  • Wide Availability: Readily available from various distributors.
  • Compliance with Regulations: Meets RoHS standards for environmental compliance.

Additional Details

The FKN100JT-73-10R carbon film resistor is constructed with a carbon film deposited on a ceramic substrate. The resistance value is determined by the thickness and length of the carbon film. The resistor's electrical characteristics, including power rating, voltage rating, and temperature coefficient, are detailed in the manufacturer's datasheet. Yageo provides comprehensive support for selecting and implementing resistors in various circuit designs. This resistor is a reliable and economical choice for a wide range of electronic applications.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Harris Corporation
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess