EN
  • EN
  • DE

CR0805-8W-4751F

Part No CR0805-8W-4751F
Manufacturer Yageo
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820955-CR0805-8W-4751F
Ultra Librarian 3D Model Ultra Librarian CR0805-8W-4751F CAD Model

Description

The CR0805-8W-4751F is a thick film chip resistor manufactured by Yageo. This surface mount resistor is designed for general purpose applications and offers stable performance in a compact size.

Applications

  • Consumer Electronics: Used in various consumer electronic devices such as TVs, audio equipment, and home appliances for current limiting, voltage division, and pull-up/pull-down resistor functions.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for circuit protection and signal conditioning.
  • Automotive Electronics: Utilized in automotive electronic systems such as engine control units (ECUs), lighting systems, and infotainment systems for resistor applications.
  • Medical Devices: Suitable for use in medical equipment such as patient monitoring systems and diagnostic devices for precision resistance applications.
  • Telecommunications: Implemented in telecommunication equipment such as base stations, routers, and switches for signal termination and impedance matching.

Features

  • 0805 Package Size: 0805 (2.0 x 1.25 mm) package size allows for high-density mounting on PCBs.
  • Thick Film Technology: Constructed using thick film technology, providing high stability and reliability.
  • Power Rating: Rated for 1/8W (0.125W) power dissipation.
  • Resistance Value: Has a resistance value of 4.75 kΩ (4751).
  • Tolerance: Features a tolerance of ±1%.
  • Temperature Coefficient of Resistance (TCR): Offers a low temperature coefficient of resistance, ensuring stable performance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes.

Benefits

  • Stable Performance: Thick film construction and low TCR ensure stable performance over temperature variations.
  • Miniaturization: The small package size allows for the miniaturization of electronic devices and circuits.
  • Easy Integration: The SMT design allows for easy integration into automated manufacturing processes, reducing production costs.
  • Reliable Operation: High stability and tolerance ensure reliable operation in various applications.
  • Cost-Effective: Provides a cost-effective solution for general purpose resistor applications without compromising performance.

Additional Details

The CR0805-8W-4751F is RoHS compliant, meaning it does not contain hazardous substances. It is designed to operate within a specific temperature range, typically from -55°C to +155°C. It's crucial to consult the official datasheet from Yageo for detailed electrical characteristics, soldering guidelines, and reliability data before integrating this component into a design. Proper handling and storage are essential to maintain the integrity of the resistor.

You May Also Be Interested in

Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Rohm Semiconductor
RES 120 OHM 1% 1.5W 1206 WIDE
Need more? Email Us
Yageo
RES 22.6K OHM 1% 1/10W 0603
Lowest to $0.0018
Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 301 OHM 1% 1/4W 1206
Lowest to $0.0296
Panasonic
RES SMD 100 OHM 5% 1/10W 0402
Lowest to $0.0053

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess