EN
  • EN
  • DE

CC0805MKX5R8BB105

Part No CC0805MKX5R8BB105
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1UF 25V X5R 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Capacitance 1 µF
Tolerance ±20%
Voltage - Rated 25V
Temperature Coefficient X5R
Operating Temperature -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Thickness (Max) 0.057" (1.45mm)
Lead Style -;5;9;7;10;8;3;4;2;1;600470;1284;3979;4306;4713;4802;565;338;3906;495;2821;2819;2873;709;712;399;423;1761;1763;1608;478;4491;2997;490;3372;4835;4988;10;4363;5440;553;4705;846;1276;602190;600;4378;1568;738;587;445;1712;4075;410;2679;1102;2577;56;1896;541;718;720;1292;732;13;5011;818;0;53522;93141;112908;105358;105357;105361;91606;105355;91607;105354;1748;16843;105359;105356;105360;6355;352;7792;123448;358;936;113026;33545;14276;41521;27297;1462;86514;126616;95655;95654;95653;95651;233;95650;2344;70673;13256;70660;15368;20168;13931;5725;32801;2211;70672;80882;70719;70661;14315;12881;50772;58753;58754;50804;58755;50805;50806;115415;50807;62150;64897;66000;37728;37727;37726;50808;50809;37723;37724;37725;58977;1304;70768;70767;70688;70677;70678;70665;70666;69788;44570;24390;24391;24393;24395;24396;24397;24398;24399;24400;24401;24402;24403;24404;24405;24406;24407;24408;24409;24410;24411;24412;24413;24414;24415;24416;24417;24418;24419;24420;24421;24423;24424;24425;24426;5908;69282;115525;133137;1054;95090;104313;95091;95088;95089;95092;83642;109671;109673;83644;109672;70745;70743;70749;70744;70750;1435;83639;73147;76932;70752;70707;121140;1727;5808;467;90412;3419;90411;31447;31458;31465;31466;31471;29239;31481;31499;31525;31584;63107;31587;119590;29238;4620;5804;97592;97593;97594;97595;46045;30520;3998;6236;26420;38072;47145;31162;114200;43944;2002;5568;20006;58767;11392;5858;1246;37034;76934;76933;65745;74752;5136;1484;53365;3586;1401;2021;58309;58310;91986;5770;5771;5772;27673;5567;37014;29717;27055;13238;60075;8897;58311;58;20101;1767;6729;24428;23974;10081;19507;43124;5879;70742;128135;70741;70712;70713;70704;70705;37483;16442;794;60;310;4637;9920;309;50730;21887;32803;5859;1563;23532;1237;38540;46525;46524;46523;12462;46442;13031;76915;50220;2204;5667;126367;41062;32486;2187;2394;54518;87128;28115;41760;58442;25231;5680;60276;5857;31706;5147;38193;2395;80760;56715;5855;24195;2188;15391;15392;15393;119273;15394;73384;70676;70769;70662;70663;70652;70656;70658;70655;83643;83641;70659;70679;70657;11295;5807;29507;27252;27253;128132;128130;70721;41097;5390;49698;62131;62132;43781;1049;39287;39312;39288;28111;39289;39311;39310;39309;39308;39290;1200;85210;19781;39307;85220;39298;39299;259;39296;39306;39305;39295;39294;39293;39292;45686;8811;24086;117235;98035;114471;20740;52963;128139;128142;3853;15923;31711;45687;82412;880;883;46448;46549;2918;70736;70733;39291;47049;70680;70667;15434;70670;70669;70651;70650;70738;18726;69228;117236;117237;105051;105052;4093;23484;86756;1292;86515;126615;121568;5384;70737;122256;41780;80722;30616;20099;118015;118016;114507;119771;119772;119773;119774;119775;123449;119776;119777;119778;119779;119630;123454;1083;5389;128146;41756;70746;70747;94122;85390;99588;70729;94233;130119;128140;128136;70682;70760;83638;70759;70740;70761;70757;70756;128131;70758;80881;41783;30596;124751;9772;54804;54803;128441;5753;1578;1033;2646;123456;123640;70674;70664;83645;83640;122748;20003;20004;20005;5837;37019;5806;5810;44537;81022;92534;91571;487;55975;56;10809;10810;7366;10814;10815;10817;19050;104425;103572;104564;104565;104566;292;103573;104567;22266;104568;81524;104569;3235;123505;65746;5597;16887;16888;27755;27756;27757;30634;30635;46234;30887;58286;123450;123451;58112;30889;123452;123483;60315;34039;34040;34041;34042;58787;63483;34043;34044;34045;62171;27750;27751;62170;27752;27753;27754;30880;62169;34038;54781;54782;34050;70781;34049;28900;28899;30497;27758;36412;30501;34030;34029;34031;34032;28901;28902;28903;30498;28904;59154;43647;4925;104570;104571;31368;104572
Ultra Librarian 3D Model Ultra Librarian CC0805MKX5R8BB105 CAD Model

You May Also Be Interested in

Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3,050+ $0.0164 $50.0200
7,465+ $0.0134 $100.0310
11,540+ $0.0130 $150.0200
15,875+ $0.0126 $200.0250
20,495+ $0.0122 $250.0390
27,525+ $0.0109 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,451 pieces
MOQ: 3050 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess