EN
  • EN
  • DE

CC0603MRY5V5BB226

Part No CC0603MRY5V5BB226
Manufacturer Yageo
Catalog Custom Parts (B - D)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 22 µF
Case / Package 0603
Dielectric Y5V
Lead Free Lead Free
RoHS Compliant
Voltage Rating (DC) 6.3 V
Win Source Part Number 1159129-CC0603MRY5V5BB226
Categories Custom Parts
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CC0603MRY5V5BB226 CAD Model

Description

The CC0603MRY5V5BB226 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. MLCCs are used in various electronic circuits for bypassing, decoupling, filtering, and energy storage. The '0603' in the part number refers to the EIA (Electronic Industries Alliance) case size, which is 0.06 inch x 0.03 inch.

Based on the information available, this capacitor is commonly found in applications requiring a small, surface-mountable capacitor with a stable capacitance value. Common applications include:

  • Bypass capacitors: Placed near integrated circuits to bypass high-frequency signals and reduce electromagnetic interference (EMI).
  • Decoupling capacitors: Used to decouple power rails, providing a local source of energy and reducing voltage noise.
  • Filtering capacitors: Incorporated in filter circuits to attenuate unwanted frequencies.
  • Consumer electronics: Used in smartphones, tablets, and other portable devices for various filtering and decoupling applications.

Features

  • Small size: The 0603 case size is very small, allowing for high-density circuit designs.
  • Surface mount technology (SMT): Designed for automated assembly using SMT equipment.
  • High capacitance: Offers a capacitance value of 22uF (based on typical Yageo MLCC values and the provided part number).
  • Stable capacitance: Exhibits stable capacitance characteristics over a range of temperatures and voltages.
  • RoHS compliant: Manufactured in compliance with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental friendliness.

Benefits

  • Compact design: Small size allows for compact circuit designs, saving board space.
  • Effective decoupling: Provides effective decoupling of power rails, reducing voltage noise and improving circuit performance.
  • Efficient filtering: Filters out unwanted frequencies, improving signal quality and reducing interference.
  • Reliable operation: High-quality materials and manufacturing processes ensure reliable performance over a wide range of operating conditions.

Based on the part number, this capacitor uses a Y5V dielectric. This indicates that the capacitance is stable over a wide range of temperatures. The voltage rating is likely 6.3V or 10V, but the complete datasheet should be checked. Always refer to the Yageo datasheet for absolute maximum ratings and proper application guidelines.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
UTC
Lowest to $0.3269
AVX Corporation
Need more? Email Us
Asahi Kasei Microsystems
Lowest to $1.0429
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,855+ $0.0312 $57.8760
4,350+ $0.0266 $115.7100
6,820+ $0.0254 $173.2280
9,525+ $0.0243 $231.4575
11,905+ $0.0243 $289.2915
16,670+ $0.0208 $346.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,695 pieces
MOQ: 1855 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess