EN
  • EN
  • DE

CC0603CRNP09BN2R0

Part No CC0603CRNP09BN2R0
Manufacturer Yageo
Catalog Ceramic Capacitors
Description Cap Cer 2PF 50V NP0 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 2 pF
Mounting SMD (SMT)
Case / Package 0603
Dielectric NP0
Halogen Free Halogen Free
Lead Free Yes
RoHS Compliant
Voltage Rating (DC) 50 V
Win Source Part Number 1051375-CC0603CRNP09BN2R0
Categories Ceramic Capacitors
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CC0603CRNP09BN2R0 CAD Model

Description

The CC0603CRNP09BN2R0 is a ceramic capacitor manufactured by Yageo. This is a multilayer ceramic capacitor (MLCC) that features a C0G/NP0 dielectric. Capacitors with this dielectric are known for their high stability and low loss characteristics, making them ideal for applications requiring precision and reliability. The '0603' denotes the EIA case size, making it suitable for surface mount technology (SMT) assembly.

Applications:

  • RF circuits
  • High-frequency applications
  • Timing circuits
  • Filtering circuits
  • Precision analog circuits

Features:

  • C0G/NP0 dielectric material
  • 0603 case size
  • High stability
  • Low loss
  • RoHS compliant

Benefits:

  • Stable capacitance over temperature variations
  • Minimal capacitance change with voltage
  • Low dissipation factor, resulting in minimal energy loss
  • Suitable for high-frequency circuit designs
  • Environmentally compliant due to RoHS certification

Specifications:

The CC0603CRNP09BN2R0 has a capacitance value of 2.0 pF. It typically has a voltage rating of 50V. The C0G/NP0 dielectric ensures a capacitance variation of no more than ±0.3% over the operating temperature range of -55°C to +125°C. This capacitor is designed for surface mount technology (SMT) soldering processes.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess