EN
  • EN
  • DE

CC0402MRX5R4BB106

Part No CC0402MRX5R4BB106
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 10UF 4V X5R 0402 / 10 µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Manufacturer Yageo
Packaging Reel - TR
Capacitance 10 µF
Tolerance ±20%
Voltage - Rated 4V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Surface Mount, MLCC
Case / Package 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.026" (0.65mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-3410-6,311-3410-2,311-3410-1,CC0402MRX5R4BB106-ND
Standard Package 10,000
Win Source Part Number 1329954-CC0402MRX5R4BB106
Ultra Librarian 3D Model Ultra Librarian CC0402MRX5R4BB106 CAD Model

Description

The CC0402MRX5R4BB106 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It belongs to the CC series of general-purpose capacitors, known for their reliability and stable performance in a wide range of applications. This specific capacitor has a compact 0402 case size, making it suitable for densely populated circuit boards.

Applications

  • Bypass Capacitors: Used to bypass noise and ripple in power supply circuits.
  • Decoupling Capacitors: Employed to decouple ICs and other components from power supply noise.
  • Filtering: Applied in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Utilized in timing circuits to control the timing of events.
  • General-Purpose Circuits: Used in various general-purpose electronic circuits.

Features

  • Small Size: 0402 case size for high-density mounting.
  • X5R Dielectric: Offers stable capacitance over temperature.
  • Multilayer Construction: Provides high capacitance in a small volume.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Reliability: Ensures long-term performance and stability.

Benefits

  • Space Saving: Small size allows for compact circuit designs.
  • Stable Performance: X5R dielectric ensures reliable operation over a wide temperature range.
  • Easy Assembly: SMT design facilitates automated assembly processes.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.
  • Versatile Application: Suitable for a wide range of electronic applications.

Additional Details

The CC0402MRX5R4BB106 has a capacitance of 10µF (microfarads) with a tolerance usually around ±20%. It has a rated voltage of 4V. The operating temperature range is typically -55°C to +85°C. The X5R dielectric ensures that the capacitance changes by no more than ±15% over this temperature range. This capacitor is commonly used in mobile phones, tablets, and other portable electronic devices due to its small size and stable performance. Proper soldering techniques and handling procedures are crucial for reliable performance. It is available in tape and reel packaging for automated placement.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0268 $57.8880
5,240+ $0.0221 $115.8040
8,110+ $0.0214 $173.5540
11,175+ $0.0207 $231.3225
14,455+ $0.0200 $289.1000
19,355+ $0.0179 $346.4545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,225 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess