EN
  • EN
  • DE

CC0402KRX7R9BB102

Part No CC0402KRX7R9BB102
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 1000PF 50V X7R 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Packaging Reel
Capacitance 1000pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 0402
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Maximum) 0.55mm
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802754-CC0402KRX7R9BB102
Ultra Librarian 3D Model Ultra Librarian CC0402KRX7R9BB102 CAD Model

Description

The CC0402KRX7R9BB102 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. Yageo is a leading global provider of passive components, including resistors, capacitors, and inductors. This capacitor is designed for general-purpose applications in electronic circuits.

The part number decodes as follows: CC indicates ceramic capacitor, 0402 refers to the case size (0.04 inch x 0.02 inch), KR indicates a tolerance of +/-10%, X7R is the temperature characteristic, 9BB is the voltage rating, and 102 represents the capacitance code (10 x 10^2 pF = 1000 pF = 1 nF).

Applications

  • Bypass capacitors in digital circuits.
  • Decoupling capacitors in power supplies.
  • Filtering capacitors in analog circuits.
  • Timing circuits.
  • General-purpose applications in consumer electronics, industrial equipment, and automotive systems.

Features

  • Small size: 0402 case size allows for high-density circuit designs.
  • High capacitance: 1 nF capacitance value.
  • X7R temperature characteristic: Stable capacitance over a wide temperature range (-55°C to +125°C).
  • 10% tolerance: Suitable for general-purpose applications where precise capacitance values are not critical.
  • High reliability: Constructed with high-quality ceramic materials for long-term performance.

Benefits

  • Reduces noise and voltage fluctuations in electronic circuits.
  • Improves the stability and performance of electronic devices.
  • Enables smaller and more compact circuit designs.
  • Provides a cost-effective solution for general-purpose capacitance requirements.
  • Offers a wide operating temperature range for use in various environments.

Technical specifications include a voltage rating (typically 25V to 50V), operating temperature range (-55°C to +125°C), and dielectric material (X7R). This capacitor is compatible with standard surface-mount soldering techniques.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0020 $50.0000
62,500+ $0.0016 $100.0000
93,750+ $0.0016 $150.0000
133,335+ $0.0015 $200.0025
166,670+ $0.0015 $250.0050
230,770+ $0.0013 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess