EN
  • EN
  • DE

CC0402CRNPO9BN2R2L

Part No CC0402CRNPO9BN2R2L
Manufacturer Yageo
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843197-CC0402CRNPO9BN2R2L
Ultra Librarian 3D Model Ultra Librarian CC0402CRNPO9BN2R2L CAD Model

Description

The CC0402CRNPO9BN2R2L is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. This capacitor features a 2.2 pF capacitance value, a NPO (C0G) dielectric material, and a 50V voltage rating. It is available in a 0402 case size, making it suitable for high-density circuit designs.

Applications

  • Mobile phones: Filtering, decoupling, and tuning in RF circuits.
  • Wireless communication devices: Used in impedance matching and filtering networks.
  • High-frequency circuits: Suitable for applications requiring stable capacitance at high frequencies.
  • Consumer electronics: Used in various electronic devices for signal filtering and decoupling.
  • Medical devices: Ensuring stable and reliable performance in medical equipment.

Features

  • NPO (C0G) dielectric: Offers excellent capacitance stability over temperature and voltage.
  • Small 0402 case size: Enables high-density circuit designs.
  • High Q factor: Provides low energy loss at high frequencies.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation in high-frequency circuits.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Stable performance: The NPO dielectric ensures consistent capacitance over a wide range of temperatures and voltages.
  • Compact design: The small 0402 case size allows for the creation of smaller and more efficient electronic devices.
  • Improved signal integrity: The high Q factor and low ESR minimize signal distortion and power loss.
  • Reliable operation: The robust construction and stable performance ensure dependable operation in demanding applications.
  • Environmentally friendly: The RoHS compliance ensures that the capacitor is free from hazardous substances.

Additional Details

The Yageo CC0402CRNPO9BN2R2L has a capacitance tolerance of ±0.1 pF. The operating temperature range is typically -55°C to +125°C. The capacitor is designed for surface mount technology (SMT) assembly. The termination is typically nickel barrier with tin plating. The self-resonant frequency is very high due to the small size and low capacitance.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess