EN
  • EN
  • DE

CC0100MRX5R5BB104

Part No CC0100MRX5R5BB104
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 0.1UF 6.3V X5R 01005 / 0.1 µF ±20% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr YAGEO
Series CC
Package Tape & Reel
Capacitance 0.1 µF
Tolerance ±20%
Voltage - Rated 6.3V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 01005 (0402 Metric)
Dimension 0.016" L x 0.008" W (0.40mm x 0.20mm)
Thickness (Max) 0.009" (0.22mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 311-1576-6,311-1576-2,311-1576-1
Standard Package 20,000
Win Source Part Number 962512-CC0100MRX5R5BB104
Ultra Librarian 3D Model Ultra Librarian CC0100MRX5R5BB104 CAD Model

Description

The CC0100MRX5R5BB104 is a ceramic capacitor with a capacitance of 0.1 µF and a voltage rating of 6.3V.

  • Capacitance: 0.1 µF
  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • Temperature Coefficient: X5R
  • Package: tape and reel
  • Mounting Type: surface mount, MLCC
  • Temperature Range: -55°C to 85°C
  • Thickness: 0.009" (0.22mm)
  • Application: The capacitor is ideal for use in general-purpose applications.
  • Standard Package: 20,000
  • Insulation Material: liquid crystal polymer (LCP)
  • Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
  • Manufacturer: manufactured by YAGEO.

You May Also Be Interested in

Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0022 $50.0060
55,560+ $0.0018 $100.0080
83,335+ $0.0018 $150.0030
117,650+ $0.0017 $200.0050
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,640 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess