EN
  • EN
  • DE

CAN4313119000871B

Part No CAN4313119000871B
Manufacturer Yageo
Catalog RF Antennas
Description Antenna Multilayer -3.41dB Gain 950MHz 6-Pin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 100 Hz
Frequency 900 MHz
Gain 1.5 dB
Impedance 50 Ω
Max Frequency 950 MHz
Number of Pins 6
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1051044-CAN4313119000871B
Categories RF Antennas
Manufacturer Yageo
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAN4313119000871B CAD Model

Description

The Yageo 1051044-CAN4313119000871B is an RF antenna product.

  • Impedance: 50 Ω
  • Frequency: 900 MHz
  • Gain: 1.5 dB
  • Bandwidth: 100 Hz
  • Supply and Demand Status: Currently in shortage
  • RoHS: Compliant
  • Radiation Hardening: No
  • REACH SVHC: Unknown

You May Also Be Interested in

Pulse
ANT SPG COIL-WHP ENC UTY 144-1
Need more? Email Us
Molex, LLC
47948-0001 Molex Antennas 2.4G SMD ANTENNA ON GROUND 50 OHMS datasheet, inventory, & pricing.
Lowest to $1.1642
Pulse
ANT 5G FR1 WIFI 6E/7 GNSS MIMO
Need more? Email Us
Pulse
ANT BASE-WHP ENC 5DB 825-896 M
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Pulse
ANTENNA COIL-WHP UTY 34-40 MHZ
Need more? Email Us
Pulse
ANT CH SPG BASE-WH ENC4.5DB825
Need more? Email Us
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
Pulse
ANTENNA COIL-WHP 3DB 144-174 MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess