EN
  • EN
  • DE

CA0612KRX7R9BB103

Part No CA0612KRX7R9BB103
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 10000PF 50V X7R 0612
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 10000pF Isolated Capacitor 4 Array 50 V X7R 0612 (1632 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0612 (1632 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 311-2074-6, 311-2074-1, 311-2074-2, CA0612KRX7R9BB103-ND
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908810-CA0612KRX7R9BB103
Ultra Librarian 3D Model Ultra Librarian CA0612KRX7R9BB103 CAD Model

Description

The Yageo 908810-CA0612KRX7R9BB103 is a high-popularity capacitor with 10,000pF isolated capacitance, 4-array, 50V X7R 0612 (1632 metric) features.

  • Capacitance: 10,000pF
  • Array: 4-array
  • Voltage: 50V
  • Dielectric: X7R
  • Case Size: 0612 (1632 metric)
  • Mounting: Surface Mount
  • Package: Reel
  • Units per Package: 4,000
  • Series: CA
  • ECCN: EAR99
  • Estimated Production Lead Time: 23 weeks
  • MSL Level: 1 (unlimited)
  • HTSUS code: 8532.24.0020

You May Also Be Interested in

AVX Corporation
CAP ARRAY 22PF 100V NP0 0612
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
CAP ARRAY 10000PF 50V X7R 0612
Lowest to $0.1392
TDK Corporation
Lowest to $0.0705
TDK Corporation
CAP ARRAY 68PF 50V CH 1206
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP NETWORK 4.7UF 100V 6SMD
Lowest to $34.4118
TDK Corporation
Need more? Email Us
Murata Electronics North America
CAP ARRAY 1.0UF 10V X5R 0805
Lowest to $0.0104
TDK Corporation
CAP ARRAY 10000PF 50V JB 1206
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1482 $50.3880
825+ $0.1216 $100.3200
1,275+ $0.1178 $150.1950
1,755+ $0.1140 $200.0700
2,270+ $0.1102 $250.1540
3,040+ $0.0988 $300.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess