EN
  • EN
  • DE

CA0508KRNPO9BN470

Part No CA0508KRNPO9BN470
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 47PF 50V NPO 0508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 47pF Isolated Capacitor 4 Array 50 V C0G, NP0 0508 (1220 Metric)
Manufacturer Yageo
Series CA
Package Reel - TR
Mounting Surface Mount
Package 0508 (1220 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 13-CA0508KRNPO9BN470DKR, 13-CA0508KRNPO9BN470TR, CA0508KRNPO9BN470-ND, 13-CA0508KRNPO9BN470CT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 865709-CA0508KRNPO9BN470
Ultra Librarian 3D Model Ultra Librarian CA0508KRNPO9BN470 CAD Model

Description

The Yageo CA series capacitor is a 47pF isolated capacitor that comes in a 4-array package with a voltage rating of 50V.

  • Dielectric Material: C0G, NP0
  • Mounting: Surface
  • Package: 0508 (1220 Metric)
  • Packaging: Reel - TR
  • Ideal for: Use in various applications such as power supplies, communication equipment, and automotive electronics.
  • Estimated Production Lead Time: 23 weeks

You May Also Be Interested in

Murata Electronics North America
CAP ARRAY 220PF 25V 1206 / Capacitor Array 200mA 1206
Lowest to $0.7277
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041
Yageo
Need more? Email Us
Murata Electronics North America
CAP ARRAY 100PF 25V 1206
Lowest to $0.6255
Yageo
Need more? Email Us
Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
Murata Electronics North America
CAP ARRAY 2200PF 25V 1206
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
550+ $0.0913 $50.2150
1,340+ $0.0749 $100.3660
2,070+ $0.0726 $150.2820
2,845+ $0.0703 $200.0035
3,685+ $0.0679 $250.2115
4,930+ $0.0609 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,710 pieces
MOQ: 550 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess