EN
  • EN
  • DE

CA0508KRNPO9BN330

Part No CA0508KRNPO9BN330
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 33PF 50V NP0 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 33pF
Tolerance ±10%
Voltage Rating 50V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 050005-CA0508KRNPO9BN330
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CA0508KRNPO9BN330 CAD Model

Description

CA0508KRNPO9BN330 Ceramic Capacitor

The CA0508KRNPO9BN330 is a compact, high-quality ceramic capacitor that is designed for a variety of electronic applications requiring stable capacitance values and excellent performance over a wide temperature range.

  • Applications: Used in automotive electronics, communication equipment, power supply circuits, and high-frequency applications.
  • Features and Benefits: Offers high reliability and long operational lifespan, superior temperature stability with an NPO dielectric, and a small footprint for space-sensitive designs.
  • Additional Details: This part comes in a 0508 package size, with a capacitance of 33pF and a voltage rating of 50V.

You May Also Be Interested in

Panasonic
CAP ARRAY 100PF 25V E 2512
Need more? Email Us
TDK Corporation
CAP ARRAY 0.047UF 25V X7R 1206
Lowest to $0.2041
Yageo
Need more? Email Us
Panasonic
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612
Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3,070+ $0.0189 $58.0230
7,465+ $0.0155 $115.7075
11,540+ $0.0150 $173.1000
15,875+ $0.0146 $231.7750
20,495+ $0.0141 $288.9795
27,525+ $0.0126 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 3070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess