The C1206KKX7R7BB225 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. The 'C1206' indicates its EIA case size (1206), 'K' denotes a ±10% capacitance tolerance, 'X7R' signifies its temperature characteristics, '7B' relates to the voltage rating and dielectric type, and 'B225' signifies the capacitance value.
Applications:
- Bypass Capacitors
- Decoupling Capacitors
- Filtering Circuits
- Timing Circuits
- General-Purpose Applications
Features:
- EIA 1206 Case Size
- X7R Dielectric Material
- 2.2µF Capacitance
- 10% Capacitance Tolerance
- 25V Voltage Rating
- Surface Mount Technology (SMT)
Benefits:
- Stable Performance: X7R dielectric provides stable capacitance over a wide temperature range.
- Compact Size: 1206 case size enables high-density circuit designs.
- Reliable Operation: MLCC construction ensures high reliability and long lifespan.
- Easy Assembly: SMT design facilitates automated assembly processes.
- Cost-Effective Solution: Provides a balance of performance and affordability.
Additional Details:
The C1206KKX7R7BB225 capacitor is constructed from a ceramic dielectric material and multiple layers of electrodes. The X7R dielectric offers a capacitance variation of ±15% over the temperature range of -55°C to +125°C. This makes it suitable for applications where capacitance stability is important. The 2.2µF capacitance value is useful for filtering and decoupling applications. The 25V voltage rating indicates the maximum DC voltage that can be safely applied to the capacitor. The surface mount design allows for easy and efficient placement on printed circuit boards. Yageo provides detailed datasheets with information on electrical characteristics, mechanical dimensions, and soldering recommendations. The capacitor is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances.