EN
  • EN
  • DE

C0603KRX7R9BB682

Part No C0603KRX7R9BB682
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820013-C0603KRX7R9BB682
Ultra Librarian 3D Model Ultra Librarian C0603KRX7R9BB682 CAD Model

Description

The C0603KRX7R9BB682 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It features a capacitance of 6.8nF (682) and utilizes an X7R dielectric material. This capacitor is designed for general-purpose applications in electronic circuits, providing stable performance across a range of temperatures and voltages. Its compact 0603 package makes it well-suited for high-density PCB layouts.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Applications
  • Timing Circuits
  • General Electronic Circuits

Features

  • Capacitance: 6.8nF (682)
  • Dielectric Material: X7R
  • Voltage Rating: Typically 50V or 100V (refer to datasheet for exact rating)
  • Package Size: 0603 (1.6mm x 0.8mm)
  • Tolerance: Commonly ±10% or ±20% (check datasheet for specific tolerance)
  • Temperature Coefficient: X7R dielectric offers consistent performance with temperature variations
  • RoHS Compliance: Meets RoHS environmental standards

Benefits

  • Consistent Performance: The X7R dielectric ensures capacitance stability despite temperature and voltage changes.
  • Small Footprint: The 0603 package allows for dense component placement on circuit boards.
  • High Reliability: Constructed with multiple layers of ceramic, ensuring durability.
  • Broad Applicability: Suitable for a wide variety of general-purpose circuit designs.
  • Environmentally Sound: RoHS compliance confirms adherence to environmental regulations.

Additional Details

The C0603KRX7R9BB682 is produced using advanced ceramic manufacturing techniques to guarantee consistent quality and performance. The X7R dielectric provides a good compromise between capacitance stability and component size. Specific details on ESR (Equivalent Series Resistance), ESL (Equivalent Series Inductance), and temperature characteristics can be found in the official product datasheet. Care should be taken during handling and soldering to ensure optimal performance and long-term reliability.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2587 $58.2075
545+ $0.2125 $115.8125
840+ $0.2067 $173.6280
1,160+ $0.1998 $231.7680
1,500+ $0.1929 $289.3500
2,000+ $0.1733 $346.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess