EN
  • EN
  • DE

C0603KPX7R9BB183

Part No C0603KPX7R9BB183
Manufacturer Yageo
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820007-C0603KPX7R9BB183
Ultra Librarian 3D Model Ultra Librarian C0603KPX7R9BB183 CAD Model

Description

The C0603KPX7R9BB183 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It belongs to the X7R dielectric family and comes in a 0603 case size. It is designed for general-purpose applications requiring stable capacitance over a range of temperatures and voltages.

Applications

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Snubber Circuits
  • Timing Circuits

Features

  • X7R Dielectric: Provides stable capacitance over temperature.
  • 0603 Case Size: Small size for high-density mounting.
  • Multilayer Ceramic Construction: Offers high capacitance in a small package.
  • RoHS Compliant: Environmentally friendly.
  • Surface Mount Technology (SMT): Suitable for automated assembly.

Benefits

  • Stable Performance: The X7R dielectric ensures minimal capacitance change over a wide temperature range.
  • Compact Size: The small 0603 package allows for high-density circuit designs.
  • Reliable Operation: The multilayer ceramic construction provides high reliability and long life.
  • Easy Assembly: SMT design simplifies the assembly process.
  • Environmentally Compliant: RoHS compliance ensures environmental responsibility.

Additional Details

The C0603KPX7R9BB183 has a capacitance value of 18nF (183 indicates 18 x 10^3 pF). The voltage rating can typically be 16V, 25V, or 50V; the specific voltage rating should be verified with the manufacturer's datasheet. X7R capacitors exhibit a capacitance change of ±15% over the temperature range of -55°C to +125°C. The termination is typically nickel barrier with tin plating for good solderability. It is crucial to consult the Yageo datasheet for complete specifications, including voltage rating, tolerance, and temperature coefficient.

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess