EN
  • EN
  • DE

C0603JRNPO9BN220

Part No C0603JRNPO9BN220
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820004-C0603JRNPO9BN220
Ultra Librarian 3D Model Ultra Librarian C0603JRNPO9BN220 CAD Model

Description

The C0603JRNPO9BN220 is a multilayer ceramic capacitor (MLCC) from Yageo's general-purpose series. It's designed to provide stable and reliable performance in a wide range of electronic applications. The capacitor features a NPO/COG dielectric, known for its exceptional stability with respect to temperature, voltage, and frequency. This makes it ideal for critical timing and filtering circuits.

Applications

  • High-frequency circuits
  • Timing circuits
  • Filter circuits
  • RF applications
  • Oscillators

Features

  • Small size (0603 case size) for compact designs
  • NPO/COG dielectric for ultra-stable capacitance
  • 22 pF capacitance
  • Voltage rating of 250V
  • RoHS compliant
  • Low Dissipation Factor

Benefits

  • Provides extremely stable capacitance over temperature, voltage, and frequency changes, ensuring accurate and reliable circuit operation.
  • Suitable for high-frequency applications due to its low ESR and ESL.
  • Compact size allows for high-density board layouts.
  • Minimized signal distortion and improved signal integrity in sensitive circuits.
  • Excellent for use in critical timing circuits.

Additional Details

The C0603JRNPO9BN220 capacitor features a tight capacitance tolerance. The terminations are typically nickel barrier with a solder plating, providing excellent solderability and preventing solder leaching. This component is designed for surface mount technology (SMT) assembly and is compatible with reflow soldering processes. The NPO/COG dielectric ensures minimal capacitance drift over time, contributing to long-term circuit stability. Due to its excellent electrical characteristics, this capacitor is commonly used in applications requiring precision and stability, such as RF circuits, oscillators, and high-frequency filters. The high voltage rating allows this capacitor to be used in applications with higher voltages without the risk of failure.

Care should be taken during handling and storage to prevent contamination or damage to the terminations. Follow proper ESD precautions to protect the capacitor from electrostatic discharge.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess