The ICS874328BYI-01LFT is a high-performance, low-skew, low-jitter clock fanout buffer from IDT (Integrated Device Technology). It is designed to distribute clock signals with minimal degradation, ensuring signal integrity and timing precision in demanding applications. This device is part of IDT's broad portfolio of timing solutions, known for their reliability and performance.
Applications:
- Networking equipment (routers, switches)
- Servers and data centers
- Telecommunications infrastructure
- High-performance computing systems
- Test and measurement equipment
Features:
- Low additive jitter: Minimizes timing uncertainty in the clock signal.
- High fanout: Capable of driving multiple loads simultaneously without significant signal degradation.
- Low skew: Ensures minimal timing difference between output clocks.
- Output enable control: Allows for enabling or disabling outputs for power management or testing purposes.
- Operating Voltage: Typically operates at 3.3V or 2.5V.
- Package: Available in space-saving packages like TSSOP.
Benefits:
- Improved system performance: Clean and precise clock signals contribute to overall system stability and speed.
- Reduced EMI: Low-jitter operation helps minimize electromagnetic interference.
- Simplified clock distribution: High fanout reduces the need for multiple buffers.
- Increased system reliability: Stable clock signals lead to more robust system operation.
- Power efficiency: Low-power design minimizes energy consumption.
Additional Details:
The ICS874328BYI-01LFT features a propagation delay of typically less than 300ps, depending on the specific configuration and load conditions. It supports clock frequencies up to several hundred MHz. The device is designed to meet stringent timing requirements in high-speed digital systems. Specific details about input/output impedance matching, power supply filtering, and termination requirements are available in the device datasheet. The part is typically surface mounted using standard reflow soldering techniques. This part is commonly used with other IDT timing solutions, such as clock synthesizers and oscillators, to provide a complete timing solution for complex electronic systems.