EN
  • EN
  • DE

LM25061PMME-2/NOPB

Part No LM25061PMME-2/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC CTLR POS HOTSWAP AUTO 10MSOP / Hot Swap Controller 1-CH 17V N-Channel Positive Voltage 10-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry
Programmable Features Current Limit, Fault Timeout, UVLO
Operating Supply Voltage 2.9 V ~ 17 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Feature Pins FB, PGD, TIMER, (UVLO, EN)
Win Source Part Number 778697-LM25061PMME-2/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25061-2
Introduction Date February 11, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25061PMME-2/NOPB CAD Model

Description

The LM25061PMME-2/NOPB is a highly integrated, advanced power management device from Texas Instruments, designed for optimizing power conversion in various electronic systems. This product belongs to the Positive Output Step-Down Switching Regulator category and is part of the LM25061 series. It is a constant on-time PWM buck (step-down) DC/DC converter featuring all the functions needed to implement a highly efficient and compact power management solution.

Key Features

  • Input Voltage Range: The device operates over an input voltage range of 6V to 42V, making it suitable for a wide array of applications, including automotive and industrial systems.
  • Output Current Capability: It can deliver up to 2A of continuous output current, ensuring reliable performance for demanding applications.
  • High Efficiency: The LM25061PMME-2/NOPB is designed for high efficiency, which is crucial for reducing heat and improving system reliability.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows for a high level of versatility in matching the power requirements of various loads.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against excessive temperature conditions.
  • Frequency Synchronization: It features frequency synchronization to an external clock, which helps to minimize electromagnetic interference (EMI) in sensitive applications.

Applications

The LM25061PMME-2/NOPB is ideal for a range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Automotive Infotainment and Body Electronics
  • Industrial Control Systems
  • Point of Load Power Supplies

Package and Reliability

This device is offered in a compact 10-pin VSSOP package, which is designed for space-constrained applications. The part number LM25061PMME-2/NOPB also indicates that it is provided in a lead-free finish and is RoHS compliant, adhering to environmental standards. The device's robust design ensures a high level of reliability, making it a trusted choice for critical applications.

You May Also Be Interested in

Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess