The C0402KRX7R9BB332 is a multilayer ceramic capacitor (MLCC) from Yageo's general-purpose series. This capacitor is designed for a wide range of applications requiring stable and reliable performance. It is constructed with a ceramic dielectric material known as X7R, which offers a good balance of capacitance stability over temperature and voltage.
Applications
- Decoupling capacitors in power supplies
- Bypass capacitors in digital circuits
- Filtering in analog circuits
- Smoothing capacitors in DC-DC converters
- General purpose applications in electronic devices
Features
- Small size (0402 case size) for high-density mounting
- X7R dielectric for stable capacitance over temperature (-55°C to +125°C)
- 3300 pF (3.3 nF) capacitance
- Voltage rating of 50V
- RoHS compliant
- Excellent aging characteristics
Benefits
- Provides reliable decoupling and bypass functionality, reducing noise and improving circuit performance.
- Stable capacitance over a wide temperature range ensures consistent performance in various operating environments.
- Small size allows for high-density board layouts, saving space and reducing overall system size.
- Reduces electromagnetic interference (EMI) and improves signal integrity.
- Long-term reliability due to excellent aging characteristics
Additional Details
The C0402KRX7R9BB332 capacitor features a capacitance tolerance of ±10%. The termination is typically nickel barrier with a solder plating. This construction provides excellent solderability and resistance to leaching. This capacitor is commonly used in applications where a small, reliable, and stable capacitor is required. The X7R dielectric offers a good compromise between size, stability, and cost, making it a popular choice for general-purpose applications.
This component is suitable for reflow soldering processes. Proper handling and storage procedures should be followed to ensure optimal performance and reliability.