The C0402KRX5R7BB224 is a ceramic capacitor manufactured by Yageo. It is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications, particularly in electronic circuits requiring stable capacitance over a wide range of temperatures and voltages. The '0402' indicates its EIA case size, which is a compact size suitable for high-density circuit boards.
Applications:
- Bypass capacitors
- Decoupling capacitors
- Filtering applications
- Timing circuits
- General-purpose circuit stabilization
Features:
- X5R dielectric material
- Compact 0402 case size
- Multilayer ceramic construction
- High capacitance stability
- RoHS compliant
Benefits:
- Reliable performance over temperature variations
- Efficient decoupling and bypassing due to low ESR
- Small size allows for high-density board layouts
- Reduces noise and stabilizes voltage levels in electronic circuits
- Environmentally friendly due to RoHS compliance
Specifications:
This capacitor has a capacitance of 0.22µF (220nF). The voltage rating is typically 16V. The X5R dielectric ensures that the capacitance changes by no more than ±15% over a temperature range of -55°C to +85°C. It is commonly used in surface mount technology (SMT) assembly processes.