EN
  • EN
  • DE

AC0805KRX7R0BB103

Part No AC0805KRX7R0BB103
Manufacturer Yageo
Catalog Ceramic Capacitors
Description CAP CER 10000PF 100V X7R 0805
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer YAGEO
Category Capacitors Ceramic Capacitors
Part Status Active
Capacitance 10000 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Operating Temperature -55°C ~ 125°C
Applications Automotive
Mounting Type Surface Mount, MLCC
Package / Case 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Win Source Part Number WS1309294-AC0805KRX7R0BB103
Ultra Librarian 3D Model Ultra Librarian AC0805KRX7R0BB103 CAD Model

Description

10000 pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

You May Also Be Interested in

TDK Corporation
22 µF ±10% 6.3V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Kemet
10 µF ±10% 6.3V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2,205+ $0.0227 $50.0535
5,380+ $0.0186 $100.0680
8,335+ $0.0180 $150.0300
11,430+ $0.0175 $200.0250
14,795+ $0.0169 $250.0355
19,870+ $0.0151 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 213,420 pieces
MOQ: 2205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess