EN
  • EN
  • DE

AC0201FR-0718KL

Part No AC0201FR-0718KL
Manufacturer Yageo
Catalog Resistors
Description Thick Film Resistors - SMD 18 k Ohms 50mW 0201 1% AEC-Q200
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Series AC
Resistance 18 kOhms
Power Rating 50 mW (1/20 W)
Tolerance 1 %
Temperature Coefficient 200 PPM / C
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 155 C
Voltage Rating 25 V
Case Code - in 0201
Case Code - mm 0603
Application Automotive Grade
Qualification AEC-Q200
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Height 0.23 mm (0.009 in)
Length 0.6 mm (0.024 in)
Technology Thick Film
Termination Style SMD/SMT
Type Chip Resistor
Width 0.3 mm (0.012 in)
Brand YAGEO
Mounting Style PCB Mount
Product Type Thick Film Resistors
Standard Pack Qty 10000
Subcategory Resistors
Ultra Librarian 3D Model Ultra Librarian AC0201FR-0718KL CAD Model

You May Also Be Interested in

Vishay
RES SMD 1.3K OHM 1% 1/10W 0603
Lowest to $0.0150
Vishay
RES 120 OHM 1% 1/10W 0603
Need more? Email Us
Draloric
RES ARRAY 2 RES 2K OHM 0606
Lowest to $2.6154
Draloric
RES 39 OHM 3W 5% AXIAL
Need more? Email Us
Vishay
RES SMD 4.3K OHM 1% 1/3W 0603
Lowest to $0.0413
Vishay
RES SMD 1.8K OHM 1% 1/20W 0201
Need more? Email Us
Draloric
RES 1.8K OHM 5W 5% AXIAL
Lowest to $0.7663
Vishay
RES SMD 13.7K OHM 1% 1/16W 0402
Lowest to $0.0064
Draloric
RES 0.1 OHM 5W 5% AXIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
41,670+ $0.0012 $50.0040
100,000+ $0.0010 $100.0000
150,000+ $0.0010 $150.0000
200,000+ $0.0010 $200.0000
277,780+ $0.0009 $250.0020
375,000+ $0.0008 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 83,340 pieces
MOQ: 41670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess