EN
  • EN
  • DE

511KD10

Part No 511KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 510 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 320 V
Maximum DC Volts 415 V
Varistor Voltage (Min) 459 V
Varistor Voltage (Typ) 510 V
Varistor Voltage (Max) 561 V
Current - Surge 3.5 kA
Energy 69J
Number of Circuits 1
Capacitance @ Frequency 200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 10mm
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-511KD10
Standard Package 500
Win Source Part Number 1334766-511KD10
Ultra Librarian 3D Model Ultra Librarian 511KD10 CAD Model

Description

The Yageo 1334766-511KD10 is a TVS varistor circuit protection component.

  • Capacitance: 200 pF @ 1 kHz
  • Varistor Voltage Range: 459V to 561V
  • Surge Current: 3.5 kA
  • Maximum AC Voltage: 320V
  • Maximum DC Voltage: 415V
  • Energy Rating: 69J
  • Mounting: Through-Hole
  • Packaging: Bulk of 500 units
  • Size: Disc 10mm
  • Operating Temperature Range: -40°C to 105°C
  • Compliance: ROHS3

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 220V 3.5KA DISC 10MM
Lowest to $0.2506
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971
EPCOS (TDK)
VARISTOR 240V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1100V 6.5KA DISC 20MM
Lowest to $0.8070
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 1000V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 2KA DISC 20MM
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,080+ $0.0464 $50.1120
2,635+ $0.0380 $100.1300
4,070+ $0.0369 $150.1830
5,605+ $0.0357 $200.0985
7,250+ $0.0345 $250.1250
9,710+ $0.0309 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,380 pieces
MOQ: 1080 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess