EN
  • EN
  • DE

431KD07

Part No 431KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 430 V 1.75 kA Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 07D
Package Bag
Product Status Active
Maximum AC Volts 275 V
Maximum DC Volts 350 V
Varistor Voltage (Min) 387 V
Varistor Voltage (Typ) 430 V
Varistor Voltage (Max) 473 V
Current - Surge 1.75 kA
Energy 40J
Number of Circuits 1
Capacitance @ Frequency 115 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 7mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360865-431KD07
Ultra Librarian 3D Model Ultra Librarian 431KD07 CAD Model

Description

The YAGEO 1360865-431KD07 is a varistor designed for transient voltage suppression applications.

  • Capacitance: 115 pF @ 1 kHz
  • Maximum AC Voltage: 275V
  • Maximum DC Voltage: 350V
  • Surge Current: 1.75 kA
  • Energy Rating: 40J
  • Series: 07D
  • Package: Disc 7mm
  • Mounting Type: Through-Hole
  • Operating Temperature: -40°C to 105°C
  • REACH Compliant: Yes
  • ECCN: EAR99
  • Packaging: Bag

You May Also Be Interested in

Panasonic
VARISTOR 42V 8A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 820V 2.5KA DISC 10MM
Lowest to $0.0703
Bourns Inc.
VARISTOR 8V 20A 0402
Lowest to $0.0465
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,655+ $0.0303 $50.1465
4,020+ $0.0249 $100.0980
6,225+ $0.0241 $150.0225
8,550+ $0.0234 $200.0700
11,065+ $0.0226 $250.0690
14,855+ $0.0202 $300.0710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,160 pieces
MOQ: 1655 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess