EN
  • EN
  • DE

390KD05

Part No 390KD05
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 5MM, 39V 0.1KA, BULK / 39 V 100 A Varistor 1 Circuit Through Hole Disc 5mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 05D
Package Bulk
Product Status Active
Maximum AC Volts 25 V
Maximum DC Volts 31 V
Varistor Voltage (Min) 35 V
Varistor Voltage (Typ) 39 V
Varistor Voltage (Max) 43 V
Current - Surge 100 A
Energy 0.9J
Number of Circuits 1
Capacitance @ Frequency 640 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 5mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360991-390KD05
Ultra Librarian 3D Model Ultra Librarian 390KD05 CAD Model

Description

The YAGEO 05D is a disc varistor designed for circuit protection against transient voltage spikes.

  • Temperature Range: -40°C to 105°C
  • Maximum AC Voltage: 25V
  • Maximum DC Voltage: 31V
  • Varistor Voltage: 35V to 43V
  • Surge Current: 100A
  • Energy Absorption: 0.9J
  • Mounting: Through-hole
  • Package: Disc 5mm

You May Also Be Interested in

Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us
Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1,395+ $0.0359 $50.0805
3,390+ $0.0295 $100.0050
5,245+ $0.0286 $150.0070
7,225+ $0.0277 $200.1325
9,365+ $0.0267 $250.0455
12,500+ $0.0240 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,035 pieces
MOQ: 1395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess