EN
  • EN
  • DE

32207638

Part No 32207638
Manufacturer Yageo
Catalog Temperature Sensors - RTD (Resistance Temperature Detector)
Description SENSOR RTD 1KOHM 0.3% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Yageo Nexensos
Category Sensors, Transducers Temperature Sensors RTD (Resistance Temperature Detector)
Product Status Active
Resistance @ 0°C 1 kOhms
Resistance Tolerance ±0.12%
RTD Material Platinum (Pt)
Operating Temperature -50°C ~ 150°C
Termination SMD (SMT) Tabs
Accuracy ±0.3°C
Temperature Coefficient 3850ppm/°C
Mounting Type Surface Mount
Win Source Part Number WS1207866-32207638
Ultra Librarian 3D Model Ultra Librarian 32207638 CAD Model

Description

Yageo part 32207638 is a temperature sensor component in the RTD (Resistance Temperature Detector) category, intended for designs that need stable and repeatable temperature measurement in control, monitoring, and compensation circuits. RTD-based sensing solutions are commonly selected in industrial equipment, instrumentation, HVAC systems, power electronics, and embedded control platforms where accuracy and long-term measurement consistency are important. For engineering teams, this part may be relevant in applications that require dependable temperature feedback for safety, process control, or environmental monitoring. Because the exact electrical and mechanical specifications were not provided here, designers should confirm fit, tolerance, package style, and operating range using the official Yageo documentation before design-in. Lifecycle status for 32207638 is currently information not available, so supply planning should include verification with authorized sources. RoHS compliance status is also information not available from the provided data; engineers and buyers should request current compliance documentation from Yageo or franchised distribution channels.

You May Also Be Interested in

Yageo
SENSOR RTD RADIAL
Need more? Email Us
TE Connectivity
SENSOR RTD 100OHM PROBE
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 0.12% RADIAL
Need more? Email Us
Yageo
SENSOR RTD 1KOHM 0.3% 2SIP
Need more? Email Us
Yageo
SENSOR RTD 0805
Need more? Email Us
Honeywell
SENSOR RTD 1KOHM 0.12% 2SMD
Need more? Email Us
TE Connectivity
SENSOR RTD 100OHM PROBE
Need more? Email Us
Yageo
SENSOR RTD TO261-3
Need more? Email Us
Honeywell
SENSOR RTD 100OHM 0.12% 2SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3137 $50.9014
53+ $1.8984 $100.6152
82+ $1.8391 $150.8062
113+ $1.7798 $201.1174
146+ $1.7204 $251.1784
195+ $1.5425 $300.7875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess