EN
  • EN
  • DE

2RM600L-8/B

Part No 2RM600L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 600V 10KA 2 POLE TH  /  Gas Discharge Tube 600 V 10000A (10kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x6
Package Tray
Voltage - DC Spark Over (Nom) 600 V
Impulse Discharge Current (8/20µs) 10000A (10kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names 13-2RM600L-8/B
Standard Package 100
Win Source Part Number 1036478-2RM600L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RM600L-8/B CAD Model

Description

The YAGEO 1036478-2RM600L-8/B is a gas discharge tube arrester (GDT) with a voltage DC spark over (Nom) of 600 V.

  • Poles: 2
  • Tolerance: ±20%
  • Impulse Discharge Current: 10000A (10kA) @ 8/20µs
  • Mounting: Through hole
  • Package/Case: Axial cylinder
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Bourns Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 1600V 1.5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 600V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 470V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 10KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 470V 20KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 28V 10KA 3 POLE DIN RAIL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess