EN
  • EN
  • DE

2RL1600L-8/TR

Part No 2RL1600L-8/TR
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 1600V 5KA 2 POLE TH / Gas Discharge Tube 1600 V 5000A (5kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Tape & Reel (TR)
Voltage - DC Spark Over (Nom) 1600 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Other Names 13-2RL1600L-8/TR
Standard Package 500
Win Source Part Number 982172-2RL1600L-8/TR
Ultra Librarian 3D Model Ultra Librarian 2RL1600L-8/TR CAD Model

Description

The 982172-2RL1600L-8/TR is a gas discharge tube arrester (GDT) from YAGEO.

  • Voltage DC Spark Over: 1600V
  • Tolerance: ±20%
  • Poles: Two
  • Impulse Discharge Current: 5000A (5kA) @ 8/20µs
  • Package/Case: Axial cylinder
  • Mounting: Through-hole

You May Also Be Interested in

Bourns Inc.
GDT 470V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 350V 10KA 2 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
Shenzhen Bencent Electronics Co., Ltd.
Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Lowest to $0.3202
Littelfuse Inc.
GDT 350V 20KA 2 POLE SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess