EN
  • EN
  • DE

2RL075M-6

Part No 2RL075M-6
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 75V 5KA 1 POLE SMD REEL / Gas Discharge Tube 75 V 5000A (5kA) ±20% 1 Pole Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-6
Package Tape & Reel
Product Status Active
Voltage - DC Spark Over (Nom) 75 V
Impulse Discharge Current (8/20µs) 5000A (5kA)
Tolerance ±20%
Number of Poles 1
Fail Short No
Mounting Type Surface Mount
Package / Case 2-SMD Cylinder Square End
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361209-2RL075M-6
Ultra Librarian 3D Model Ultra Librarian 2RL075M-6 CAD Model

Description

The YAGEO 2R-6 Gas Discharge Tube Arrester is a reliable and efficient circuit protection component. YAGEO manufactures it.

  • Voltage: 75V
  • Package / Case: 2-SMD Cylinder Square End
  • Tolerance: ±20%
  • Impulse Discharge Current: 5000A (5kA)
  • Number of Poles: Single Pole
  • Fail Short: No
  • Status: Active

You May Also Be Interested in

EPCOS (TDK)
GDT 600V 10KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 3000V 3KA 2 POLE TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2169 $50.9715
565+ $0.1780 $100.5700
875+ $0.1724 $150.8500
1,200+ $0.1669 $200.2800
1,550+ $0.1613 $250.0150
2,075+ $0.1446 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess