EN
  • EN
  • DE

2RK3600L-8/B

Part No 2RK3600L-8/B
Manufacturer Yageo
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 3600V 3KA 2 POLE TH / Gas Discharge Tube 3600 V 3000A (3kA) ±20% 2 Pole Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Gas Discharge Tube Arresters (GDT)
Mfr YAGEO
Series 2R-8x8
Package Box
Product Status Active
Voltage - DC Spark Over (Nom) 3600 V
Impulse Discharge Current (8/20µs) 3000A (3kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Type Through Hole
Package / Case Axial Cylinder
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1361244-2RK3600L-8/B
Ultra Librarian 3D Model Ultra Librarian 2RK3600L-8/B CAD Model

Description

The 2RK3600L-8/B is a gas discharge tube arrester (GDT) from YAGEO that offers reliable circuit protection against voltage surges and transients.

  • Series: 2R-8x8
  • Package: Box
  • Voltage DC Spark Over: 3600V
  • Impulse Discharge Current: 3000A (3kA)
  • Mounting Type: Through Hole

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 10KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 420V 2KA 2 POLE SMD
Lowest to $0.7033
Bourns Inc.
GDT 90V 5KA 2 POLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 1000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 90V 10KA 2 POLE SMD
Need more? Email Us
Littelfuse Inc.
GDT 470V 20KA 2 POLE TH
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3055 $50.4075
400+ $0.2507 $100.2800
620+ $0.2429 $150.5980
855+ $0.2350 $200.9250
1,105+ $0.2272 $251.0560
1,475+ $0.2037 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,770 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess