EN
  • EN
  • DE

220KD10

Part No 220KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 22 V 1 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bag
Product Status Active
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 19.5 V
Varistor Voltage (Typ) 22 V
Varistor Voltage (Max) 26 V
Current - Surge 1 kA
Energy 2.5J
Number of Circuits 1
Capacitance @ Frequency 4500 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1361034-220KD10
Ultra Librarian 3D Model Ultra Librarian 220KD10 CAD Model

Description

The YAGEO 10D Transient Voltage Suppressor (TVS) is a reliable and efficient circuit protection device.

  • Maximum AC Voltage: 14V
  • Maximum DC Voltage: 18V
  • Package: Disc 10mm
  • Mounting Type: Through-hole
  • Capacitance: 4500pF @ 1kHz
  • Varistor Voltage: 19.5V to 26V

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Littelfuse Inc.
VARISTOR 41.5V 30A 0603
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
EPCOS (TDK)
VARISTOR 100V 200A 1210
Lowest to $0.2264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess