EN
  • EN
  • DE

201KD14J

Part No 201KD14J
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 14MM, 200V 6KA, BULK / 200 V 6 kA Varistor 1 Circuit Through Hole Disc 14mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Mfr YAGEO
Series 14D
Package Bulk
Product Status Active
Maximum AC Volts 130 V
Maximum DC Volts 170 V
Varistor Voltage (Min) 180 V
Varistor Voltage (Typ) 200 V
Varistor Voltage (Max) 220 V
Current - Surge 6 kA
Energy 70J
Number of Circuits 1
Capacitance @ Frequency 1000 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Features -
Mounting Type Through Hole
Package / Case Disc 14mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Win Source Part Number 1360984-201KD14J
Ultra Librarian 3D Model Ultra Librarian 201KD14J CAD Model

Description

The YAGEO 14D series varistor, part number 1360984-201KD14J, is a circuit protection component designed for transient voltage suppression applications.

  • Operating Temperature: -40°C to 105°C
  • Maximum AC Voltage: 130V
  • Maximum DC Voltage: 170V
  • Varistor Voltage: 180V to 220V
  • Surge Current Rating: 6kA
  • Energy Rating: 70J
  • Capacitance: 1000pF @ 1kHz
  • Package: Bulk
  • Mounting Type: Through Hole
  • Product Status: Active

You May Also Be Interested in

Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
AVX Corporation
VARISTOR 8.5V 30A 0603
Need more? Email Us
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2115 $58.1625
670+ $0.1736 $116.3120
1,035+ $0.1682 $174.0870
1,420+ $0.1628 $231.1760
1,840+ $0.1573 $289.4320
2,460+ $0.1411 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess