EN
  • EN
  • DE

220KD07

Part No 220KD07
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV DISC 7MM, 22V 0.25KA, BULK / 22 V 250 A Varistor 1 Circuit Through Hole Disc 7mm
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Manufacturer Yageo
Packaging Bulk
Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 19.5 V
Varistor Voltage (Typ) 22 V
Varistor Voltage (Max) 26 V
Current - Surge 250 A
Energy 1.1J
Number of Circuits 1
Capacitance @ Frequency 2300 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C
Mounting Through Hole
Case / Package Disc 7mm
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 13-220KD07
Standard Package 1,000
Win Source Part Number 1334752-220KD07
Ultra Librarian 3D Model Ultra Librarian 220KD07 CAD Model

Description

The Yageo 1334752-220KD07 is a varistor with a capacitance of 2300 pF @ 1 kHz.

  • Capacitance: 2300 pF @ 1 kHz
  • Varistor Voltage: 19.5 V to 26 V
  • Maximum Surge Current: 250 A
  • Mounting: Through the Hole
  • Package: Disc 7mm
  • Energy: 1.1J
  • Operating Temperature Range: -40°C to 105°C
  • Application: Circuit Protection

You May Also Be Interested in

Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Bourns Inc.
Lowest to $61.1769
EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
Lowest to $0.1016
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess